Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 10 PCS 2 Extraction Tools 6 Space Sleeves and 2 Extraction Tools For Plugs |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 115m |
For Use With | Wiha Round & Flat Receptacle Terminals |
Height | 38mm |
Length | 225mm |
Weight | 808g |
Extraction Tool Kit, 10 Piece | Newark Electronics |
Where can I find additional details, specifications and documents for a 401-B5?
Additional datasheets, footprints and schematics for 401-B5 are listed on our Part Details page. You can also find images and similar parts to 401-B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401-B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401-B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401-B5 fall under?
The 401-B5 is listed under Tools & Maintenance > Hand Tools > Tool Kits.
Can I view similar or alternative parts?
You can view similar parts to 401-B5 when available in the Tool Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401-B5 you can contact the distributor directly for product support, shipping queries etc.
Is the 401-B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 401-B5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 401-B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401-B5 often in real-time on the comparison pages.
What if I can't find stock of 401-B5?
You can fill out our help required form which you can use to request a quote for 401-B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.