Status: | Unknown |
---|---|
Series: | Colibri Series |
RoHS: | Unknown |
Product Range | Colibri Series |
---|---|
No. of Contacts | 220Contacts |
Gender | Plug |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Stacking Board Connector, 8Mm Height, Colibri Series, Plug, 0.5 Mm, 220, Surface Mount Rohs Compliant: Yes |Ept 401-55101-51 | Newark Electronics |
CONN, STACKING, PLUG, 8MM, 220POS, 0.5MM | element14 |
Where can I find additional details, specifications and documents for a 401-55101-51?
Additional datasheets, footprints and schematics for 401-55101-51 are listed on our Part Details page. You can also find images and similar parts to 401-55101-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401-55101-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401-55101-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401-55101-51 fall under?
The 401-55101-51 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 401-55101-51 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401-55101-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 401-55101-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 401-55101-51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 401-55101-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401-55101-51 often in real-time on the comparison pages.
What if I can't find stock of 401-55101-51?
You can fill out our help required form which you can use to request a quote for 401-55101-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.