Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 560µF |
---|---|
Voltage Rating | 400V |
Product Range | - |
Lifetime @ Temperature | 5000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 45mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 45mm |
Frequency Tolerance | 120Hz |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 5000h |
Ripple Current AC | 1.98mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 400V |
CAP, 560µF, 400V, ALU ELEC | element14 |
Where can I find additional details, specifications and documents for a 400VXG560MEFCSN35X45?
Additional datasheets, footprints and schematics for 400VXG560MEFCSN35X45 are listed on our Part Details page. You can also find images and similar parts to 400VXG560MEFCSN35X45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400VXG560MEFCSN35X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400VXG560MEFCSN35X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400VXG560MEFCSN35X45 fall under?
The 400VXG560MEFCSN35X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 400VXG560MEFCSN35X45 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400VXG560MEFCSN35X45 you can contact the distributor directly for product support, shipping queries etc.
Is the 400VXG560MEFCSN35X45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400VXG560MEFCSN35X45 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 400VXG560MEFCSN35X45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400VXG560MEFCSN35X45 often in real-time on the comparison pages.
What if I can't find stock of 400VXG560MEFCSN35X45?
You can fill out our help required form which you can use to request a quote for 400VXG560MEFCSN35X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.