| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.49
|
0
in stock
|
Buy Now |
|
TME
from US$2.37
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.14
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$3.08
|
0
in stock
|
Buy Now |
|
Farnell
from US$2.83
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.73
|
0
in stock
|
Buy Now |
| Buy Now |
| Illumination | Non Illuminated |
|---|---|
| Contact Configuration | DPDT |
| Switch Operation | On-None-On |
| Actuator / Cap Colour | Black |
| Switch Mounting | Through Hole |
| Contact Current Max | - |
| Contact Voltage AC Nom | 20V |
| Rocker Switch, Dpdt, 0.4Va, 20Vac, Tht | Newark Electronics |
| ROCKER | TME |
| ROCKER SWITCH, DPDT, ON-ON, 0.4 VA, 20V, PC PIN, 400U SERIES | RS Americas |
| Rocker Switch, Through HoleDPDT, Function: On-OnConcave (Curved) | Relay Specialties |
| 400UDP1R1BLKM2RE | Heilind Americas |
| ROCKER SWITCH, DPDT, 0.4VA, 20VAC, THT | Farnell |
Where can I find additional details, specifications and documents for a 400UDP1R1BLKM2RE?
Additional datasheets, footprints and schematics for 400UDP1R1BLKM2RE are listed on our Part Details page. You can also find images and similar parts to 400UDP1R1BLKM2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400UDP1R1BLKM2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400UDP1R1BLKM2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400UDP1R1BLKM2RE fall under?
The 400UDP1R1BLKM2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 400UDP1R1BLKM2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400UDP1R1BLKM2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 400UDP1R1BLKM2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400UDP1R1BLKM2RE have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Americas have stock available or on a lead time for 400UDP1R1BLKM2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400UDP1R1BLKM2RE often in real-time on the comparison pages.
What if I can't find stock of 400UDP1R1BLKM2RE?
You can fill out our help required form which you can use to request a quote for 400UDP1R1BLKM2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.