Transducer Function | Transmitter |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 112dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Beam Divergence | 72° |
Capacitance | 1900pF |
External Diameter | 9.7mm |
External Height | 6.8mm |
Input Voltage | 10VAC |
Lead Length | 9.4mm |
Lead Spacing | 5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Ultrasonic Sensors | Newark Electronics |
ULTRASONIC TXR, 40KHz, 10mm | element14 |
TRANSMITTER, ULTRASONIC, 40KHZ | Farnell |
Where can I find additional details, specifications and documents for a 400ST100?
Additional datasheets, footprints and schematics for 400ST100 are listed on our Part Details page. You can also find images and similar parts to 400ST100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400ST100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400ST100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400ST100 fall under?
The 400ST100 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400ST100 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400ST100 you can contact the distributor directly for product support, shipping queries etc.
Is the 400ST100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400ST100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 400ST100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400ST100 often in real-time on the comparison pages.
What if I can't find stock of 400ST100?
You can fill out our help required form which you can use to request a quote for 400ST100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.