Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | -61dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 55° |
Bandwidth | 2.5kHz |
Capacitance | 2400pF |
External Diameter | 16.2mm |
External Height | 12.25mm |
Frequency | 40kHz |
Input Voltage | 20VAC |
Lead Length | 9.45mm |
Lead Spacing | 10mm |
Material | Aluminium |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
ULTRASONIC RXR, 40KHz, 16mm | element14 |
Prowave 400SR160 40KHz Aluminium Ultrasonic receiver open type | Rapid Electronics |
Ultrasonic Sensors | Newark Electronics |
RECEIVER, ULTRASONIC, 40KHZ, 16MM | Farnell |
Where can I find additional details, specifications and documents for a 400SR160?
Additional datasheets, footprints and schematics for 400SR160 are listed on our Part Details page. You can also find images and similar parts to 400SR160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400SR160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400SR160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400SR160 fall under?
The 400SR160 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400SR160 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400SR160 you can contact the distributor directly for product support, shipping queries etc.
Is the 400SR160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400SR160 have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 400SR160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400SR160 often in real-time on the comparison pages.
What if I can't find stock of 400SR160?
You can fill out our help required form which you can use to request a quote for 400SR160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.