Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 115dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 85° |
Beam Divergence | 85° |
Capacitance | 2400pF |
External Diameter | 12.7mm |
External Length / Height | 12mm |
Frequency | 40kHz |
Height | 12mm |
Input Voltage | 20VAC |
Lead Length | 10mm |
Lead Spacing | 10mm |
Material | Aluminium |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +80°C |
Sensitivity | -67dB |
Transducer, Ultrasonic Receiver, 40Khz, 12.7Mm | Newark Electronics |
ULTRASONIC RXR, 40KHz, 12mm | element14 |
RECEIVER, ULTRASONIC, 40KHZ, 12.7MM | Farnell |
Where can I find additional details, specifications and documents for a 400SR120?
Additional datasheets, footprints and schematics for 400SR120 are listed on our Part Details page. You can also find images and similar parts to 400SR120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400SR120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400SR120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400SR120 fall under?
The 400SR120 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400SR120 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400SR120 you can contact the distributor directly for product support, shipping queries etc.
Is the 400SR120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400SR120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 400SR120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400SR120 often in real-time on the comparison pages.
What if I can't find stock of 400SR120?
You can fill out our help required form which you can use to request a quote for 400SR120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.