Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 30° |
Switching Frequency | 40kHz |
External Diameter | 16mm |
Sensitivity (dB) | -65dB |
Operating Temperature Min | -30°C |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Height | 12mm |
Sound Level SPL | 117dB |
Transmitter, 40Khz, 16Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 400PT16P?
Additional datasheets, footprints and schematics for 400PT16P are listed on our Part Details page. You can also find images and similar parts to 400PT16P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400PT16P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400PT16P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400PT16P fall under?
The 400PT16P is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400PT16P when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400PT16P you can contact the distributor directly for product support, shipping queries etc.
Is the 400PT16P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400PT16P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 400PT16P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400PT16P often in real-time on the comparison pages.
What if I can't find stock of 400PT16P?
You can fill out our help required form which you can use to request a quote for 400PT16P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.