Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Transceiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 117dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 55° |
Beam Divergence | 55° |
Capacitance | 2400pF |
External Diameter | 16.2mm |
External Length / Height | 12mm |
Frequency | 40kHz |
Height | 12mm |
Input Voltage | 20VAC |
Lead Length | 10mm |
Lead Spacing | 10mm |
Material | Aluminium |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +80°C |
Sensitivity | -65 dB |
Transducer, Ultrasonic Tx Rx, 40Khz, 16.2Mm | Newark Electronics |
ULTRASONIC TXR OPEN, 40KHz, 16mm | element14 |
TRANSMITTER, ULTRASONIC, 40KHZ, 16MM | Farnell |
Where can I find additional details, specifications and documents for a 400PT160?
Additional datasheets, footprints and schematics for 400PT160 are listed on our Part Details page. You can also find images and similar parts to 400PT160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400PT160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400PT160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400PT160 fall under?
The 400PT160 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400PT160 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400PT160 you can contact the distributor directly for product support, shipping queries etc.
Is the 400PT160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400PT160 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 400PT160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400PT160 often in real-time on the comparison pages.
What if I can't find stock of 400PT160?
You can fill out our help required form which you can use to request a quote for 400PT160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.