Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 15V |
Operating Current Max | - |
Sound Level SPL | -80dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Transducer, Ultrasonic, 40Khz, 30Cm | Newark Electronics |
TRANSDUCER, ULTRASONIC, 40KHZ, 30CM | element14 |
Where can I find additional details, specifications and documents for a 400ER080-S?
Additional datasheets, footprints and schematics for 400ER080-S are listed on our Part Details page. You can also find images and similar parts to 400ER080-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400ER080-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400ER080-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400ER080-S fall under?
The 400ER080-S is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400ER080-S when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400ER080-S you can contact the distributor directly for product support, shipping queries etc.
Is the 400ER080-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400ER080-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 400ER080-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400ER080-S often in real-time on the comparison pages.
What if I can't find stock of 400ER080-S?
You can fill out our help required form which you can use to request a quote for 400ER080-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.