Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Transceiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | -78dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 14mm |
External Height | 9.1mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Supply Voltage DC Max | 20V |
ULTRASONIC TXR ENC, 40KHz, 14mm ASYM | element14 |
TRANSCEIVER, ULTRASONIC, 40KHZ, 14MM | Farnell |
Transducer, Ultrasonic Tx Rx, 40Khz, 14.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 400EP14D?
Additional datasheets, footprints and schematics for 400EP14D are listed on our Part Details page. You can also find images and similar parts to 400EP14D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400EP14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400EP14D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400EP14D fall under?
The 400EP14D is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400EP14D when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400EP14D you can contact the distributor directly for product support, shipping queries etc.
Is the 400EP14D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400EP14D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 400EP14D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400EP14D often in real-time on the comparison pages.
What if I can't find stock of 400EP14D?
You can fill out our help required form which you can use to request a quote for 400EP14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.