Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 100dB |
Sound Level Distance | 30cm |
Resonant Frequency | 40kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 12.5mm |
External Height | 9.5mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
PIEZO TRANSDUCER, 40KHZ, 100DB | element14 |
Piezo Transducer, 40Khz, 100Db | Newark Electronics |
Where can I find additional details, specifications and documents for a 400EP125-NBPN?
Additional datasheets, footprints and schematics for 400EP125-NBPN are listed on our Part Details page. You can also find images and similar parts to 400EP125-NBPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400EP125-NBPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400EP125-NBPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400EP125-NBPN fall under?
The 400EP125-NBPN is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 400EP125-NBPN when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400EP125-NBPN you can contact the distributor directly for product support, shipping queries etc.
Is the 400EP125-NBPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400EP125-NBPN have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 400EP125-NBPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400EP125-NBPN often in real-time on the comparison pages.
What if I can't find stock of 400EP125-NBPN?
You can fill out our help required form which you can use to request a quote for 400EP125-NBPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.