Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Ammeter Function | AC Current |
---|---|
Current Measuring Range AC | 20mA to 400A |
Ammeter Response Type | True RMS |
Display Count | 4000 |
No. of Digits / Alpha | 3.75 |
Ranging | Auto |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 400D-6 W/6 LEAD?
Additional datasheets, footprints and schematics for 400D-6 W/6 LEAD are listed on our Part Details page. You can also find images and similar parts to 400D-6 W/6 LEAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400D-6 W/6 LEAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400D-6 W/6 LEAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400D-6 W/6 LEAD fall under?
The 400D-6 W/6 LEAD is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to 400D-6 W/6 LEAD when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400D-6 W/6 LEAD you can contact the distributor directly for product support, shipping queries etc.
Is the 400D-6 W/6 LEAD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 400D-6 W/6 LEAD have stock available?
There is no stock from authorised distributors for 400D-6 W/6 LEAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400D-6 W/6 LEAD often in real-time on the comparison pages.
What if I can't find stock of 400D-6 W/6 LEAD?
You can fill out our help required form which you can use to request a quote for 400D-6 W/6 LEAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.