400CXW220MEFC18X45 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 400V, 20%, RADIAL

Status: Unknown
Series: CXW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 400V
Product Range CXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor, 220Uf, 400V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 400CXW220MEFC18X45?

Additional datasheets, footprints and schematics for 400CXW220MEFC18X45 are listed on our Part Details page. You can also find images and similar parts to 400CXW220MEFC18X45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 400CXW220MEFC18X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400CXW220MEFC18X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 400CXW220MEFC18X45 fall under?

The 400CXW220MEFC18X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 400CXW220MEFC18X45 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 400CXW220MEFC18X45 you can contact the distributor directly for product support, shipping queries etc.

Is the 400CXW220MEFC18X45 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 400CXW220MEFC18X45 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 400CXW220MEFC18X45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 400CXW220MEFC18X45 often in real-time on the comparison pages.

What if I can't find stock of 400CXW220MEFC18X45?

You can fill out our help required form which you can use to request a quote for 400CXW220MEFC18X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay