Status: | Unknown |
---|---|
Series: | BXW Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 400V |
Product Range | BXW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 30mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
CAP, 120µF, 400V, 20% | element14 |
Where can I find additional details, specifications and documents for a 400BXW120MEFC18X30?
Additional datasheets, footprints and schematics for 400BXW120MEFC18X30 are listed on our Part Details page. You can also find images and similar parts to 400BXW120MEFC18X30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400BXW120MEFC18X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400BXW120MEFC18X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400BXW120MEFC18X30 fall under?
The 400BXW120MEFC18X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 400BXW120MEFC18X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400BXW120MEFC18X30 you can contact the distributor directly for product support, shipping queries etc.
Is the 400BXW120MEFC18X30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400BXW120MEFC18X30 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 400BXW120MEFC18X30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400BXW120MEFC18X30 often in real-time on the comparison pages.
What if I can't find stock of 400BXW120MEFC18X30?
You can fill out our help required form which you can use to request a quote for 400BXW120MEFC18X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.