Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Product Range | 400 Series |
---|---|
External Width | 22.2mm |
External Height | 11.1mm |
Raceway / Duct Color | White |
Accessory Type | Raceway with Snap-on Cover |
Length | 5ft |
Raceway, White, 11.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 400BAC-WH?
Additional datasheets, footprints and schematics for 400BAC-WH are listed on our Part Details page. You can also find images and similar parts to 400BAC-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400BAC-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400BAC-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400BAC-WH fall under?
The 400BAC-WH is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 400BAC-WH when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400BAC-WH you can contact the distributor directly for product support, shipping queries etc.
Is the 400BAC-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400BAC-WH have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 400BAC-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400BAC-WH often in real-time on the comparison pages.
What if I can't find stock of 400BAC-WH?
You can fill out our help required form which you can use to request a quote for 400BAC-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.