Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
Capacitance | 400µF |
---|---|
Voltage Rating | 120VAC |
Product Range | MS Series |
Lifetime @ Temperature | 500 hours @ 60°C |
Capacitance Tolerance | +25% -0% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 39mm |
Lead Spacing | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Height | 116mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Case Style | Can |
Capacitor Dielectric Type | Aluminium Electrolytic |
Voltage Rating VAC | 120V |
Capacitor Motor Start MS 120VAC 400uF | RS |
CAP, 400µF, 120VAC, ALU ELEC, CAN | element14 |
Cap, 400Μf, 120Vac, Alu Elec, Can | Newark Electronics |
KEMET Motor Capacitor, 400uF, 120V, Aluminium, Quick Connect | Distrelec |
Where can I find additional details, specifications and documents for a 400MS12ACMA1STD?
Additional datasheets, footprints and schematics for 400MS12ACMA1STD are listed on our Part Details page. You can also find images and similar parts to 400MS12ACMA1STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 400MS12ACMA1STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 400MS12ACMA1STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 400MS12ACMA1STD fall under?
The 400MS12ACMA1STD is listed under Passive Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 400MS12ACMA1STD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 400MS12ACMA1STD you can contact the distributor directly for product support, shipping queries etc.
Is the 400MS12ACMA1STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 400MS12ACMA1STD have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 400MS12ACMA1STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 400MS12ACMA1STD often in real-time on the comparison pages.
What if I can't find stock of 400MS12ACMA1STD?
You can fill out our help required form which you can use to request a quote for 400MS12ACMA1STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.