4008321849533 Part Information
Details for 4008321849533 by Osram
Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6700 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | PrevaLED Series |
LED Module Type | Board + LED |
LED Colour | Warm White |
CCT | 3000K |
Luminous Flux @ Test | 1720lm |
Luminous Flux @ Max | 2300lm |
Power Rating | 25.7W |
Supply Voltage | 230VAC |
Forward Current @ Test | - |
Power Module Configuration | Circular |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4008321849533?
Additional datasheets, footprints and schematics for 4008321849533 are listed in our Part Details tab. You can also find the 4008321849533 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4008321849533 in the Pricing & Inventory tab next to part details. You can view 4008321849533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4008321849533 fall under?
The 4008321849533 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 4008321849533 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4008321849533 you can contact the distributor directly for product support, shipping queries etc.
Is the 4008321849533 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 4008321849533 have stock available?
There is no stock from authorised distributors for 4008321849533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4008321849533 often in real-time on the comparison pages.
What if I can't find stock of 4008321849533?
You can fill out our help required form which you can use to request a quote for 4008321849533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.