Status: | Unknown |
---|---|
Series: | OPTOTRONIC Series |
RoHS: | Unknown |
No distributors results available
Output Power Max | 45W |
---|---|
Output Voltage Max | 120V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 195V |
Input Voltage Max | 264V |
Product Range | OPTOTRONIC Series |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a 4008321819192?
Additional datasheets, footprints and schematics for 4008321819192 are listed on our Part Details page. You can also find images and similar parts to 4008321819192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4008321819192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4008321819192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4008321819192 fall under?
The 4008321819192 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 4008321819192 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4008321819192 you can contact the distributor directly for product support, shipping queries etc.
Is the 4008321819192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4008321819192 have stock available?
There is no stock from authorised distributors for 4008321819192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4008321819192 often in real-time on the comparison pages.
What if I can't find stock of 4008321819192?
You can fill out our help required form which you can use to request a quote for 4008321819192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.