Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Power Supply |
---|---|
For Use With | LabelManager 150/155 |
Output Voltage | 9VDC |
Power Supply Mounting | Wall |
Power Supply Output Type | Fixed |
Power Supply Type | Plug In External |
RoHS Compliant | Yes |
Power Supply, External, Plug-In, 9V | Newark Electronics |
Where can I find additional details, specifications and documents for a 40077?
Additional datasheets, footprints and schematics for 40077 are listed on our Part Details page. You can also find images and similar parts to 40077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40077 fall under?
The 40077 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 40077 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40077 you can contact the distributor directly for product support, shipping queries etc.
Is the 40077 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40077 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 40077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40077 often in real-time on the comparison pages.
What if I can't find stock of 40077?
You can fill out our help required form which you can use to request a quote for 40077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.