Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.64
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
941
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
787
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
430
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
209
in stock
|
Buy Now | |
Welectron
from US$125.02
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$21.02
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$198.29
|
-
|
Buy Now | |
Avnet America
from US$448.25
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$1,373.31
|
-
|
Buy Now |
Stud Size - Imperial | 0.13", 0.13" |
---|---|
Stud Size - Metric | - |
Terminal Material | Brass |
Product Range | - |
Brass Tin Plate 0.187 inch Tab Quick-Fit Terminal | Future Electronics |
PC Terminal Lug 1" Long Brass Tin Plate | Keystone Electronics 4003 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
PC TERMINAL LUG | Rutronik |
TERMINAL, PCB LUG, 0.13" | element14 |
Lug | Carlton-Bates |
Terminals TERMINAL LUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Neoprene,rib Finish, 14 Inch, Black |Majestic 4003 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4003 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|
Where can I find additional details, specifications and documents for a 4003?
Additional datasheets, footprints and schematics for 4003 are listed on our Part Details page. You can also find images and similar parts to 4003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4003 fall under?
The 4003 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 4003 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4003 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 4003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4003 often in real-time on the comparison pages.
What if I can't find stock of 4003?
You can fill out our help required form which you can use to request a quote for 4003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.