Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.43
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
3,797
in stock
|
Buy Now | |
element14
from US$7.19
|
2,267
in stock
|
Buy Now | |
Farnell
from US$7.67
|
2,267
in stock
|
Buy Now | |
RS Americas
from US$6.29
|
1,856
in stock
|
Buy Now | |
Sager
from US$4.59
|
722
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
396
in stock
|
Buy Now | |
Future Electronics
from US$6.99
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 4000 Series |
Pushbtn Switch Rohs Compliant: Yes |Grayhill 4001 | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 1A, 220V | element14 |
Pushbutton, Panel Mount, 1 A at 115 VAC, SPST, 25 Milliohms, 1000 Megohms (Min.) | Grayhill 4001 | RS Americas |
Pushbutton Switches PushBtn Switch SPST N.O. Red Btn | Sager |
4000 Series Momentary SPST Panel Mount Solder Lug Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 3.175mm |
Body Diameter | 0.25" |
Bore Size | 3.658mm |
RoHS Compliant | Yes |
SPCR 4001 NYL RND | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4001?
Additional datasheets, footprints and schematics for 4001 are listed on our Part Details page. You can also find images and similar parts to 4001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4001 fall under?
The 4001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 4001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4001 often in real-time on the comparison pages.
What if I can't find stock of 4001?
You can fill out our help required form which you can use to request a quote for 4001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.