Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Input Power | 175W |
No Load Speed | 35000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 4000JD?
Additional datasheets, footprints and schematics for 4000JD are listed on our Part Details page. You can also find images and similar parts to 4000JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4000JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4000JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4000JD fall under?
The 4000JD is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 4000JD when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4000JD you can contact the distributor directly for product support, shipping queries etc.
Is the 4000JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4000JD have stock available?
There is no stock from authorised distributors for 4000JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4000JD often in real-time on the comparison pages.
What if I can't find stock of 4000JD?
You can fill out our help required form which you can use to request a quote for 4000JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.