Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Input Power | 175W |
No Load Speed | 35000rpm |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 4000JA?
Additional datasheets, footprints and schematics for 4000JA are listed on our Part Details page. You can also find images and similar parts to 4000JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4000JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4000JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4000JA fall under?
The 4000JA is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 4000JA when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4000JA you can contact the distributor directly for product support, shipping queries etc.
Is the 4000JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4000JA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4000JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4000JA often in real-time on the comparison pages.
What if I can't find stock of 4000JA?
You can fill out our help required form which you can use to request a quote for 4000JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.