Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technologies Supported | - |
---|---|
Voltage Measuring Range DC | - |
External Height | - |
External Width | - |
External Depth | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Weight | 0.170kg |
KFZ power check lead acid battery tester | RS |
Car Tester Power Check with Clips | Schukat Electronic |
Where can I find additional details, specifications and documents for a 4000002?
Additional datasheets, footprints and schematics for 4000002 are listed on our Part Details page. You can also find images and similar parts to 4000002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4000002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4000002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4000002 fall under?
The 4000002 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Testers.
Can I view similar or alternative parts?
You can view similar parts to 4000002 when available in the Battery Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4000002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4000002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4000002 have stock available?
Authorised distributors including RS, Schukat Electronic and Farnell have stock available or on a lead time for 4000002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4000002 often in real-time on the comparison pages.
What if I can't find stock of 4000002?
You can fill out our help required form which you can use to request a quote for 4000002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.