Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$42.85 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.13 |
22,132
|
Buy Now | |
Future Electronics | US$0.14 |
17,000
|
Buy Now | |
Heilind Electronics Asia | US$0.13 |
7,377
|
Buy Now | |
RS Americas | US$0.25 |
2,255
|
Buy Now | |
Rapid Electronics | US$0.50 |
756
|
Buy Now | |
Sager | US$0.13 |
371
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
258
|
Buy Now | |
Rutronik | US$0.19 |
-
|
Buy Now | |
Newark Electronics | US$105.26 |
-
|
Buy Now | |
Avnet America | US$144.78 |
-
|
Buy Now | |
Carlton-Bates | US$0.09 |
-
|
Buy Now | |
Relay Specialties | US$206.90 |
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 2.921mm |
Overall Length | 3.175mm |
Body Diameter | 0.25" |
Bore Size | 3.048mm |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 0.25In X 3.175Mm | Newark Electronics |
Terminal Material | Brass |
---|---|
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Stud Size - Metric | 3.45mm |
RoHS Compliant | Yes |
Smooth Edge Lug Terminal Through Hole Connector | Future Electronics |
Terminals TERMINAL | Sager |
Tip: solder lug ring | Transfer Multisort Elektronik |
PC TERMINAL LUGS | Rutronik |
Lug | Carlton-Bates |
Cleaner Type | Fiber Cleaner |
---|---|
Cleaner Applications | Electronics |
Dispensing Method | Packet |
Adafruit Metro M4 Express AirLift Lite Development Board | Distrelec |
Where can I find additional details, specifications and documents for a 4000?
Additional datasheets, footprints and schematics for 4000 are listed on our Part Details page. You can also find images and similar parts to 4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4000 fall under?
The 4000 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 4000 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4000 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4000 often in real-time on the comparison pages.
What if I can't find stock of 4000?
You can fill out our help required form which you can use to request a quote for 4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.