Status: | Unknown |
---|---|
Series: | 98 Series |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
RS Americas
from US$0.85
|
502
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | 98 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
RoHS Compliant | Yes |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 40-9825S?
Additional datasheets, footprints and schematics for 40-9825S are listed on our Part Details page. You can also find images and similar parts to 40-9825S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9825S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9825S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9825S fall under?
The 40-9825S is listed under Connectors > D Sub Connectors & Components > D Sub Housings.
Can I view similar or alternative parts?
You can view similar parts to 40-9825S when available in the D Sub Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9825S you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9825S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40-9825S have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 40-9825S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9825S often in real-time on the comparison pages.
What if I can't find stock of 40-9825S?
You can fill out our help required form which you can use to request a quote for 40-9825S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.