Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 25Positions |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Positions |
Convert To Gender | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 40-9588M?
Additional datasheets, footprints and schematics for 40-9588M are listed on our Part Details page. You can also find images and similar parts to 40-9588M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9588M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9588M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9588M fall under?
The 40-9588M is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 40-9588M when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9588M you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9588M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-9588M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 40-9588M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9588M often in real-time on the comparison pages.
What if I can't find stock of 40-9588M?
You can fill out our help required form which you can use to request a quote for 40-9588M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.