Status: | Unknown |
---|---|
Series: | 95 Series |
RoHS: | Compliant |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | 95 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 40-9515HDM?
Additional datasheets, footprints and schematics for 40-9515HDM are listed on our Part Details page. You can also find images and similar parts to 40-9515HDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-9515HDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-9515HDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-9515HDM fall under?
The 40-9515HDM is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 40-9515HDM when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-9515HDM you can contact the distributor directly for product support, shipping queries etc.
Is the 40-9515HDM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40-9515HDM have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 40-9515HDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-9515HDM often in real-time on the comparison pages.
What if I can't find stock of 40-9515HDM?
You can fill out our help required form which you can use to request a quote for 40-9515HDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.