Status: | Unknown |
---|---|
Series: | 40 Series |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.96 |
1,810
|
Buy Now | |
element14 | US$4.32 |
11,443
|
Buy Now | |
Newark Electronics | US$6.07 |
9,162
|
Buy Now | |
Farnell | US$5.58 |
9,162
|
Buy Now | |
Transfer Multisort Elektronik | US$5.30 |
1,133
|
Buy Now | |
Distrelec | US$5.32 |
1,042
|
Buy Now | |
RS Americas | US$5.84 |
744
|
Buy Now | |
Conrad | US$8.62 |
246
|
Buy Now | |
Rapid Electronics | US$5.67 |
172
|
Buy Now | |
Schukat Electronic | US$7.55 |
90
|
Buy Now | |
SOS electronic | US$3.53 |
76
|
Buy Now | |
Micros | US$5.18 |
50
|
Buy Now | |
Rutronik | US$3.89 |
-
|
Buy Now | |
Relay Specialties | US$5.83 |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | 40 Series |
Relay Mounting | Through Hole |
Coil Type | DC Sensitive |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30V |
Contact Material | Silver Nickel |
Coil Resistance | 1.15kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2019) |
Coil Current | 21mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 15A |
Contact Voltage AC Nom | 230V |
Current Rating | 8A |
External Depth | 25mm |
External Height | 29mm |
External Width | 12.4mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | Power - General Purpose |
RELAY, DPDT, 24VDC, 8A | element14 |
Power Relay Dpdt-2Co 24Vdc, 8A, Pc Board | Newark Electronics |
DPDT miniature PCB relay,8A 24Vdc coil | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Finder PCB Power Relay 40 2CO 8A DC 24V 1.15kOhm | Distrelec |
General Purpose Relay, DPDT, 8 A, 250 VAC, PCB Terminal, 40 Series | Finder 40.52.7.024.0000 | RS Americas |
Guaranteed isolation between the coil and the contacts according to EN 50178, EN 60204, EN 60335.This text is machine translated. | Conrad |
Finder 40.52.7.024.0000 24V Relay (Miniature) DC DPDT 8A | Rapid Electronics |
Relay DPDT 8A 24V 1200R | Schukat Electronic |
Power Relay 24VDC 2c 8A max.400VAC 1200Ohm AgNi, Socketable/THT | SOS electronic |
24V DC | Micros |
POWER RELAY 24V 8A 2CO THT | Rutronik |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 40.52.7.024.0000?
Additional datasheets, footprints and schematics for 40.52.7.024.0000 are listed on our Part Details page. You can also find images and similar parts to 40.52.7.024.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40.52.7.024.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40.52.7.024.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40.52.7.024.0000 fall under?
The 40.52.7.024.0000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 40.52.7.024.0000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40.52.7.024.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 40.52.7.024.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40.52.7.024.0000 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 40.52.7.024.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40.52.7.024.0000 often in real-time on the comparison pages.
What if I can't find stock of 40.52.7.024.0000?
You can fill out our help required form which you can use to request a quote for 40.52.7.024.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.