Status: | Unknown |
---|---|
Series: | WEDGE-LOK Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Cold Walls & PCB s |
Guide Width | 0.225" |
Guide Length | 5" |
Product Range | WEDGE-LOK Series |
RoHS Compliant | No |
Card Guide, Wedge Lock, Aluminium Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 40-5-10-LF-LN?
Additional datasheets, footprints and schematics for 40-5-10-LF-LN are listed on our Part Details page. You can also find images and similar parts to 40-5-10-LF-LN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-5-10-LF-LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-5-10-LF-LN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-5-10-LF-LN fall under?
The 40-5-10-LF-LN is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 40-5-10-LF-LN when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-5-10-LF-LN you can contact the distributor directly for product support, shipping queries etc.
Is the 40-5-10-LF-LN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-5-10-LF-LN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 40-5-10-LF-LN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-5-10-LF-LN often in real-time on the comparison pages.
What if I can't find stock of 40-5-10-LF-LN?
You can fill out our help required form which you can use to request a quote for 40-5-10-LF-LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.