Status: | Unknown |
---|---|
Series: | WEDGE-LOK Series |
RoHS: | Unknown |
Prices starting from US$55.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$55.08
|
No stock
|
Buy Now |
Accessory Type | Card Guide |
---|---|
For Use With | Cold Walls & PCB s |
Guide Width | 0.225" |
Guide Length | 5" |
Product Range | WEDGE-LOK Series |
RoHS Compliant | No |
Card Guide, Wedge Lock, Aluminium Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 40-5-10-LF?
Additional datasheets, footprints and schematics for 40-5-10-LF are listed on our Part Details page. You can also find images and similar parts to 40-5-10-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-5-10-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-5-10-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-5-10-LF fall under?
The 40-5-10-LF is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 40-5-10-LF when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-5-10-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 40-5-10-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-5-10-LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 40-5-10-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-5-10-LF often in real-time on the comparison pages.
What if I can't find stock of 40-5-10-LF?
You can fill out our help required form which you can use to request a quote for 40-5-10-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.