Operating Pressure Max | 10bar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Gauge |
Voltage Rating | 30V |
Port Style | G1/4 (1/4" BSP) |
Supply Current | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Pressure Min | 0bar |
Pressure Max | 10bar |
Thread Size | G1/4" |
PRESSURE TRANSDUCER, 0-10BAR | element14 |
Pressure Sensor, Ip65, -10 To 70 C, 10 Bar, Gauge, G1/4 (1/4" Bsp), Current, 30 V, 25 Ma Rohs Compliant: Yes |Jumo 40/43006710 | Newark Electronics |
Where can I find additional details, specifications and documents for a 40/43006710?
Additional datasheets, footprints and schematics for 40/43006710 are listed on our Part Details page. You can also find images and similar parts to 40/43006710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40/43006710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40/43006710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40/43006710 fall under?
The 40/43006710 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 40/43006710 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40/43006710 you can contact the distributor directly for product support, shipping queries etc.
Is the 40/43006710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40/43006710 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 40/43006710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40/43006710 often in real-time on the comparison pages.
What if I can't find stock of 40/43006710?
You can fill out our help required form which you can use to request a quote for 40/43006710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.