Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.12
|
438
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.33
|
428
in stock
|
Buy Now | |
Schukat Electronic
from US$11.39
|
155
in stock
|
Buy Now | |
Conrad
from US$10.22
|
88
in stock
|
Buy Now | |
SOS electronic
from US$5.39
|
88
in stock
|
Buy Now | |
Distrelec
from US$11.03
|
75
in stock
|
Buy Now | |
RS Americas
from US$8.84
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
-
|
Buy Now | |
Relay Specialties
from US$10.15
|
-
|
Buy Now |
SPDT miniature PCB relay,10A 230Vac coil | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
PCB Relay SPDT 10A 230VAC 28K | Schukat Electronic |
Guaranteed isolation between the coil and the contacts according to EN 50178, EN 60204, EN 60335.This text is machine translated. | Conrad |
Power Relay 230VAC 1c 10A max.400VAC 28000Ohm AgNi, Socketable/THT | SOS electronic |
Finder PCB Power Relay 40 1CO 10A AC 230V 28kOhm | Distrelec |
Power Relay, SPDT, 10A, 230VAC, PCB Terminal, Through Hole, 40 Series | Finder 40.31.8.230.0000 | RS Americas |
Pcb/Plug-In Relay, Spdt 10A, 230V Ac Coil, Agni Contact Rohs Compliant: Yes |Finder 40.31.8.230.0000 | Newark Electronics |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 40.31.8.230.0000?
Additional datasheets, footprints and schematics for 40.31.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 40.31.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40.31.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40.31.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40.31.8.230.0000 fall under?
The 40.31.8.230.0000 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 40.31.8.230.0000 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40.31.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 40.31.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40.31.8.230.0000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Conrad and SOS electronic have stock available or on a lead time for 40.31.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40.31.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 40.31.8.230.0000?
You can fill out our help required form which you can use to request a quote for 40.31.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.