Status: | Unknown |
---|---|
Series: | WEDGE-LOK Series |
RoHS: | Unknown |
Prices starting from US$36.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.02
|
No stock
|
Buy Now |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals & PCB s |
Guide Width | 0.22" |
Guide Length | 6" |
Product Range | WEDGE-LOK Series |
Status: | Unknown |
---|---|
Series: | WEDGE-LOK Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals & PCB s |
Guide Width | 0.22" |
Guide Length | 6" |
Product Range | WEDGE-LOK Series |
RoHS Compliant | No |
Card Guide, Wedge Lock, Aluminum Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 40-12-LF?
Additional datasheets, footprints and schematics for 40-12-LF are listed on our Part Details page. You can also find images and similar parts to 40-12-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-12-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-12-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-12-LF fall under?
The 40-12-LF is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 40-12-LF when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-12-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 40-12-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-12-LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 40-12-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-12-LF often in real-time on the comparison pages.
What if I can't find stock of 40-12-LF?
You can fill out our help required form which you can use to request a quote for 40-12-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.