Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0333
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
156,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
160,000
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0333
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0377
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0443
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0443
|
4,500
in stock
|
Buy Now | |
Farnell
from US$0.0420
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | - |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Contact,pin,crimp Terminal |Molex 40-08-0605 | Newark Electronics |
TERM STRAIN RELIEF CRIMP 22-26 AWG TIN | RS |
Molex Vertical Solder Relief (VSR) Direct-Solder Crimp Terminal Series 42001 Male with Tin Terminal Progression | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
BOARD-IN CRIMP TERMINAL | TTI Europe |
22-26AWG TIN WTB TERM 20K 22-26AWG TIN WTB TERM 20K | Heilind Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 40-08-0605?
Additional datasheets, footprints and schematics for 40-08-0605 are listed on our Part Details page. You can also find images and similar parts to 40-08-0605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40-08-0605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40-08-0605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40-08-0605 fall under?
The 40-08-0605 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 40-08-0605 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40-08-0605 you can contact the distributor directly for product support, shipping queries etc.
Is the 40-08-0605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40-08-0605 have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 40-08-0605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40-08-0605 often in real-time on the comparison pages.
What if I can't find stock of 40-08-0605?
You can fill out our help required form which you can use to request a quote for 40-08-0605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.