Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Digit Height | 4.8mm |
Supply Voltage Max | 12VDC |
Panel Cutout Height | 28.2mm |
Panel Cutout Width | 43.7mm |
RoHS Compliant | No |
Miniature Electric Counter, 4 Digit, 12V | Newark Electronics |
4 Digit Panel Mount Mini Electric Counter, 12VDC | Eaton - Cutler Hammer 4-Y-41314-401-MEQ | RS Americas |
Where can I find additional details, specifications and documents for a 4-Y-41314-401-MEQ?
Additional datasheets, footprints and schematics for 4-Y-41314-401-MEQ are listed on our Part Details page. You can also find images and similar parts to 4-Y-41314-401-MEQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-Y-41314-401-MEQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-Y-41314-401-MEQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-Y-41314-401-MEQ fall under?
The 4-Y-41314-401-MEQ is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 4-Y-41314-401-MEQ when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-Y-41314-401-MEQ you can contact the distributor directly for product support, shipping queries etc.
Is the 4-Y-41314-401-MEQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-Y-41314-401-MEQ have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 4-Y-41314-401-MEQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-Y-41314-401-MEQ often in real-time on the comparison pages.
What if I can't find stock of 4-Y-41314-401-MEQ?
You can fill out our help required form which you can use to request a quote for 4-Y-41314-401-MEQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.