Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Brown |
---|---|
Number of Sections | 1 |
Number of Rows | 4 |
Number of Signal Positions | 32 |
Number of Positions | 32 |
Tab Thickness | .023in, .031in, .8mm, .6mm |
Interface Plating | Tin (Sn) |
Tab Width | .063in, 1.6mm, .118in, 3mm |
Width | 37.8mm, 1.48in |
Profile Height from PCB | 1.83in, 46.5mm |
Length | 49.9mm, 1.96in |
Centerline (Pitch) | .129in, 3.3mm |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Panel Mount Feature | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 100 |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 4-963179-1?
Additional datasheets, footprints and schematics for 4-963179-1 are listed on our Part Details page. You can also find images and similar parts to 4-963179-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-963179-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-963179-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-963179-1 fall under?
The 4-963179-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 4-963179-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-963179-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-963179-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-963179-1 have stock available?
There is no stock from authorised distributors for 4-963179-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-963179-1 often in real-time on the comparison pages.
What if I can't find stock of 4-963179-1?
You can fill out our help required form which you can use to request a quote for 4-963179-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.