Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 44 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | 55.88mm, 2.2in |
Connector Height | 3.14mm, .24in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.14mm |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
実装方法 | Bag |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
44 Modiv Hsg Dr Mrkd .100 Pol Rohs Compliant: Yes |Amp Te Connectivity 4-87631-0 | Newark Electronics |
Conn Housing RCP 44 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 44 Modiv Hsg Dr Mrkd .100 Pol | TE Connectivity 4-87631-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-87631-0?
Additional datasheets, footprints and schematics for 4-87631-0 are listed on our Part Details page. You can also find images and similar parts to 4-87631-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-87631-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-87631-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-87631-0 fall under?
The 4-87631-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-87631-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-87631-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-87631-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-87631-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4-87631-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-87631-0 often in real-time on the comparison pages.
What if I can't find stock of 4-87631-0?
You can fill out our help required form which you can use to request a quote for 4-87631-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.