4-87022-1

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-87022-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-87022-1
Series Information for 4-87022-1 - TE Connectivity
  • Status: Active
  • Product Code: 5203
  • Global Product Line: 001
  • GPL Description: Industrial

Description

MOD II POST PLTD 30 AU

Specifications

PCB Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Shape & Form:
Square
Contact Mating Area Length:
4.191mm, .165in
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Orientation:
Straight
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material Thickness:
30µin
Contact Type:
Pin
Contact Underplating Material:
Nickel
Contact Configuration:
Square Post
Overall Contact Length:
12.27mm, .483in
PCB Hole Diameter:
.91mm, .036in
Dielectric Withstanding Voltage:
750 V
Wire Insulation Support:
Without
Packaging Quantity:
20000
実装方法:
Reel
Packaging Method:
Reel
Connector & Contact Terminates To:
Printed Circuit Board
Operating Temperature Range:
-55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MOD II POST PLTD 30 AU
Avnet America
Contact PIN Solder ST Thru-Hole Reel
Avnet Europe
Contact PIN Solder ST Thru-Hole Reel