Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 92 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .267in, 6.8mm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | CuZn |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Comment | Headers are side-to-side stackable. |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.36mm, .132in |
High Temperature Housing | No |
High Temperature Compatible | No |
Where can I find additional details, specifications and documents for a 4-829394-6?
Additional datasheets, footprints and schematics for 4-829394-6 are listed on our Part Details page. You can also find images and similar parts to 4-829394-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-829394-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-829394-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-829394-6 fall under?
The 4-829394-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-829394-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-829394-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-829394-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-829394-6 have stock available?
There is no stock from authorised distributors for 4-829394-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-829394-6 often in real-time on the comparison pages.
What if I can't find stock of 4-829394-6?
You can fill out our help required form which you can use to request a quote for 4-829394-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.