Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 45 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | 6.7mm, .264in |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Base Material | CuSn |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Insulation Resistance | 5000MΩ |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Sealable | No |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .425in, 10.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 4-827363-5?
Additional datasheets, footprints and schematics for 4-827363-5 are listed on our Part Details page. You can also find images and similar parts to 4-827363-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-827363-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-827363-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-827363-5 fall under?
The 4-827363-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-827363-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-827363-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-827363-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-827363-5 have stock available?
There is no stock from authorised distributors for 4-827363-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-827363-5 often in real-time on the comparison pages.
What if I can't find stock of 4-827363-5?
You can fill out our help required form which you can use to request a quote for 4-827363-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.