Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .0248in, .63mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
Number of Positions | 44 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Mating Post Length | .228in, 5.8mm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Pre-Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Base Material | CuSn |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 5.7mm, .224in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Where can I find additional details, specifications and documents for a 4-826315-4?
Additional datasheets, footprints and schematics for 4-826315-4 are listed on our Part Details page. You can also find images and similar parts to 4-826315-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-826315-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-826315-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-826315-4 fall under?
The 4-826315-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-826315-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-826315-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-826315-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-826315-4 have stock available?
There is no stock from authorised distributors for 4-826315-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-826315-4 often in real-time on the comparison pages.
What if I can't find stock of 4-826315-4?
You can fill out our help required form which you can use to request a quote for 4-826315-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.