4-825433-3 PCB Connectors by TE Connectivity

MOD 2 PINHDR 1X43P.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Post Size .025in, .64mm
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 43
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass, CuZn
Contact Shape & Form Square
Mating Post Length .264in, 6.7mm
Contact Mating Area Plating Material Thickness 31.5µin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) 2.54mm, .1in
Housing Material PBT GV, PBT GF
Housing Color Green
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Strain Relief Without
Panel Mount Feature Without
PCB Mount Retention Without
Mating Alignment Without
Comment With strain relief.
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.2mm, .1259in
Operating Temperature Range -65 – 105°C
High Temperature Housing No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-825433-3?

Additional datasheets, footprints and schematics for 4-825433-3 are listed on our Part Details page. You can also find images and similar parts to 4-825433-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-825433-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-825433-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-825433-3 fall under?

The 4-825433-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-825433-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-825433-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-825433-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-825433-3 have stock available?

There is no stock from authorised distributors for 4-825433-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-825433-3 often in real-time on the comparison pages.

What if I can't find stock of 4-825433-3?

You can fill out our help required form which you can use to request a quote for 4-825433-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay