4-794635-6 Power Connectors by TE Connectivity

16P MICRO MNL ASSY,VRT,SMT,LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.47

Distributor Stock
Logo for Newark
Newark
from US$3.47
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Row-to-Row Spacing .118in, 3mm
Number of Power Positions 16
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 16
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Termination Area Plating Material Tin
Contact Retention Without
Contact Current Rating (Max) 5A
Multiple Contact Types Without
Contact Mating Area Plating Material Gold
Length 24.86mm
PCB Thickness (Recommended) .062in, 1.57mm
Wire Size 30 – 20AWG, 100.5 – 1022CMA, .051 – .517mm²
Insulation Diameter (Max) 1.52mm
Height 9.24mm
Operating Voltage 250VAC, 250VDC
Housing Color Black
Housing Material High Temperature Nylon
Centerline (Pitch) 3mm, .118in
UL Flammability Rating UL 94V-0
Boardlock Material Phosphor Bronze
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
VDE Tested Yes
UL Rating Recognized
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
Mating Alignment Type Polarization
Mating Retention Type Locking Tab
Panel Mount Feature Without
Mating Alignment With
Strain Relief Without
Mating Retention With
PCB Mount Retention With
Circuit Application Power
Packaging Method Tape
Packaging Quantity 175
Product Type Header
Contact Type Pin
Connector System Wire-to-Board
Sealable No
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 1.53mm, .06in
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

16P Micro Mnl Assy,vrt,smt,lf |Amp Te Connectivity 4-794635-6 | Newark Electronics
Conn Power HDR 16 POS 3mm Solder ST SMD 16 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-794635-6?

Additional datasheets, footprints and schematics for 4-794635-6 are listed on our Part Details page. You can also find images and similar parts to 4-794635-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-794635-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794635-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-794635-6 fall under?

The 4-794635-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-794635-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794635-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-794635-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-794635-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-794635-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-794635-6 often in real-time on the comparison pages.

What if I can't find stock of 4-794635-6?

You can fill out our help required form which you can use to request a quote for 4-794635-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay