Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
212
in stock
|
Buy Now | |
TE Store
from US$1.71
|
8,908
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
2,122
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,122
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
1,135
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
1,135
in stock
|
Buy Now | |
element14
from US$1.93
|
212
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
Avnet Asia
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Number of Power Positions | 10 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Insulation Diameter (Max) | 1.52mm |
Width | 9.24mm |
Length | 19mm |
Height | 8.67mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Retention Bump |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 195 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10P MICRO MNL ASSY,VRT,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-794632-0 | Internal Number: 4-794632-0 | 3 mm | TE Connectivity | TE Store |
Pin&Socket Connectors HDR VERT 10P 30 AU DUAL | Rapid Electronics |
CONN, HEADER, 10POS, 2ROW, 3MM, TH | Farnell |
10P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant: Yes |Amp Te Connectivity 4-794632-0 | Newark Electronics |
Conn Power HDR 10 POS 3mm Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
CONNECTOR, HEADER, 10POS, 3MM, PCB | element14 |
Connector Header Through Hole 10 position 0.118 (3.00mm)" | Future Electronics |
10P MICRO MNL ASSY, VRT, HDR, LF | TE Connectivity 4-794632-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 4-794632-0?
Additional datasheets, footprints and schematics for 4-794632-0 are listed on our Part Details page. You can also find images and similar parts to 4-794632-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794632-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794632-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794632-0 fall under?
The 4-794632-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794632-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794632-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794632-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794632-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 4-794632-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794632-0 often in real-time on the comparison pages.
What if I can't find stock of 4-794632-0?
You can fill out our help required form which you can use to request a quote for 4-794632-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.