Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
2,580
in stock
|
Buy Now | |
element14
from US$0.79
|
20,599
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
6,121
in stock
|
Buy Now | |
Farnell
from US$1.07
|
6,121
in stock
|
Buy Now | |
TE Store
from US$0.95
|
5,884
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
3,730
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
3,510
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
1,913
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,817
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
1,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
101
in stock
|
Buy Now | |
Conrad
from US$1.92
|
24
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 10 |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 9.24mm |
Width | 8.67mm |
Length | 15.86mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Bump |
Circuit Application | Power |
Packaging Quantity | 195 |
Packaging Method | Box & Tray, Tray |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HEADER, VERTICAL, DUAL ROW, 10 WAY, 3MM | element14 |
Header, Vertical, Dual Row, 10 Way, 3Mm | Newark Electronics |
10POS MICRO MNL ASSY,VRT,HDR Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-794630-0 | Internal Number: 4-794630-0 | 3 mm | TE Connectivity | TE Store |
TE 4-794630-0 Micro Mate-N-Lok Male Header Through Hole Vertical Tin 2x5P Black | Rapid Electronics |
Micro MATE-N-LOK 10 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
10 way 2 row vertical header Mate-N-Lok | RS |
TE Connectivity 10POS MICRO MNL ASSY VRT HDR Pin & Socke | Distrelec |
Conn Power HDR 10 POS 3mm Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Content: 1 pc(s) | Conrad |
10POS MICRO MNL ASSY, VRT, HDR | TE Connectivity 4-794630-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 4-794630-0?
Additional datasheets, footprints and schematics for 4-794630-0 are listed on our Part Details page. You can also find images and similar parts to 4-794630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794630-0 fall under?
The 4-794630-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794630-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794630-0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 4-794630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794630-0 often in real-time on the comparison pages.
What if I can't find stock of 4-794630-0?
You can fill out our help required form which you can use to request a quote for 4-794630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.