Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now | |
TE Store
from US$2.54
|
2,399
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$5.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | .181in, 3mm |
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Wire Size | 100.5 – 1022CMA, .051 – .517mm², 30 – 20AWG |
Width | 7.37mm |
Length | 18.86mm |
Height | 8.11mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Insulation Diameter (Max) | 1.52mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P MICRO MNL ASSY,RA,SMT,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 4-794627-2 | Internal Number: 4-794627-2 | 3 mm | TE Connectivity | TE Store |
Pin&Socket Connectors HDR ASSY 12P TIN R/A SMT | Rapid Electronics |
Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port Frame | Future Electronics |
Conn, Header, 12Pos, 2Row, 3Mm | Newark Electronics |
Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port | Avnet America |
12P MICRO MNL ASSY, RA, SMT, LF | TE Connectivity 4-794627-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-794627-2?
Additional datasheets, footprints and schematics for 4-794627-2 are listed on our Part Details page. You can also find images and similar parts to 4-794627-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794627-2 fall under?
The 4-794627-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794627-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794627-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794627-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794627-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for 4-794627-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794627-2 often in real-time on the comparison pages.
What if I can't find stock of 4-794627-2?
You can fill out our help required form which you can use to request a quote for 4-794627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.