Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 10 |
Number of Rows | 2 |
Number of Positions | 10 |
Row-to-Row Spacing | 3mm, .118in |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Wire Size | 30 – 20AWG, .051 – .517mm² |
Insulation Diameter (Max) | 1.52mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Housing Color | Black |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 150 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10P MICRO MNL ASSY,R/A,SMT LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-794625-0 | Internal Number: 4-794625-0 | 3 mm | TE Connectivity | TE Store |
10P Micro Mnl Assy,r/A,smt Lf |Amp Te Connectivity 4-794625-0 | Newark Electronics |
10 Position Dual Row 3 mm Pitch Right Angle SMT Male Pin Shrouded Connector | Future Electronics |
Conn Power HDR 10 POS 3mm Solder RA SMD 10 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-794625-0?
Additional datasheets, footprints and schematics for 4-794625-0 are listed on our Part Details page. You can also find images and similar parts to 4-794625-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794625-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794625-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794625-0 fall under?
The 4-794625-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794625-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794625-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794625-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794625-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4-794625-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794625-0 often in real-time on the comparison pages.
What if I can't find stock of 4-794625-0?
You can fill out our help required form which you can use to request a quote for 4-794625-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.