Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
2,280
in stock
|
Buy Now | |
element14
from US$1.45
|
2,589
in stock
|
Buy Now | |
Farnell
from US$1.54
|
2,549
in stock
|
Buy Now | |
TE Store
from US$1.40
|
1,238
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
159
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
-
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Boersig
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3mm, .118in |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 10 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Insulation Diameter (Max) | .06in, 1.52mm |
Width | 10.88mm |
Height | 11.92mm |
PCB Thickness (Recommended) | .062in, 1.58mm |
Length | 19mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
Boardlock Material | Nylon |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
For Use With | Receptacle |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 195 |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HEADER, RIGH ANGLE, DUAL ROW, 10 WAY | element14 |
10 way 2 row r/a header Mate-N-Lok | RS |
10P MICRO MNL ASSY R/A HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-794618-0 | Internal Number: 4-794618-0 | 3 mm | TE Connectivity | TE Store |
TE 4-794618-0 Micro Mate-N-Lok Male Header THT Right Angle Boardlock 2x5P Black | Rapid Electronics |
TE Connectivity 10P MICRO MNL ASSY R/A HDR LF Pin & Sock | Distrelec |
Connector, Header, 10 Position, 2Row, 3Mm | Newark Electronics |
Micro MATE-N-LOK Series 3mm Pitch 10 Way Right Angle PCB Header | Future Electronics |
Conn Power HDR 10 POS 3mm Solder RA Thru-Hole 10 Terminal 1 Port | Avnet America |
Micro MATE-N-LOK Series,3mm Pitch 10 Way Right Angle PCB Header, Solder Term,5A | TE Connectivity 4-794618-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 4-794618-0?
Additional datasheets, footprints and schematics for 4-794618-0 are listed on our Part Details page. You can also find images and similar parts to 4-794618-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794618-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794618-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794618-0 fall under?
The 4-794618-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794618-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794618-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794618-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794618-0 have stock available?
Authorised distributors including element14, Farnell, RS, TE Store and Rapid Electronics have stock available or on a lead time for 4-794618-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794618-0 often in real-time on the comparison pages.
What if I can't find stock of 4-794618-0?
You can fill out our help required form which you can use to request a quote for 4-794618-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.